Hubbell Incorporated Pin and Sleeve Receptacle with Disconnect 560SMI5W

Description
MECHANICALLY INTERLOCKED TYPE VALOX[R] MATERIAL 5 WIRE(S) 347/600 VAC STAR 3 PHASE VOLTAGE RATING NEMA 4X/12, IP67 ENCLOSURE 60 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT 1-1/4 INCH NPT CONDUIT TOP HUB TYPE WATER TIGHT HINGED SPRING DOOR WITH PIN, GASKETED, PADLOCKABLE EXTRA POLE GROUNDING STYLE BRYANT[R] BRAND APPLICABLE STANDARD IEC 309 APPLICATION INDUSTRIAL CONTROL, MANUAL MOTOR APPROVAL UL 508, CSA 22.2
Datasheet
Description
MECHANICALLY INTERLOCKED TYPE VALOX[R] MATERIAL 5 WIRE(S) 347/600 VAC STAR 3 PHASE VOLTAGE RATING NEMA 4X/12, IP67 ENCLOSURE 60 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT 1-1/4 INCH NPT CONDUIT TOP HUB TYPE WATER TIGHT HINGED SPRING DOOR WITH PIN, GASKETED, PADLOCKABLE EXTRA POLE GROUNDING STYLE BRYANT[R] BRAND APPLICABLE STANDARD IEC 309 APPLICATION INDUSTRIAL CONTROL, MANUAL MOTOR APPROVAL UL 508, CSA 22.2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - 560SMI5W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Receptacle with Disconnect
560SMI5W
Pin and Sleeve Receptacle with Disconnect 560SMI5W
MECHANICALLY INTERLOCKED TYPE VALOX[R] MATERIAL 5 WIRE(S) 347/600 VAC STAR 3 PHASE VOLTAGE RATING NEMA 4X/12, IP67 ENCLOSURE 60 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT 1-1/4 INCH NPT CONDUIT TOP HUB TYPE WATER TIGHT HINGED SPRING DOOR WITH PIN, GASKETED, PADLOCKABLE EXTRA POLE GROUNDING STYLE BRYANT[R] BRAND APPLICABLE STANDARD IEC 309 APPLICATION INDUSTRIAL CONTROL, MANUAL MOTOR APPROVAL UL 508, CSA 22.2
  • MECHANICALLY INTERLOCKED TYPE
  • VALOX[R] MATERIAL
  • 5 WIRE(S)
  • 347/600 VAC STAR 3 PHASE VOLTAGE RATING
  • NEMA 4X/12, IP67 ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • 4 POLE(S)
  • CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT
  • 1-1/4 INCH NPT CONDUIT TOP HUB TYPE
  • WATER TIGHT HINGED SPRING DOOR WITH PIN, GASKETED, PADLOCKABLE
  • EXTRA POLE GROUNDING STYLE
  • BRYANT[R] BRAND
  • APPLICABLE STANDARD IEC 309
  • APPLICATION INDUSTRIAL CONTROL, MANUAL MOTOR
  • APPROVAL UL 508, CSA 22.2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 560SMI5W
Product Name Pin and Sleeve Receptacle with Disconnect
Power Type AC Power Connector
Device Type Receptacle
Type / Features Corrosion Resistant; Dust Proof; Watertight; Moisture or Oil Resistant
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R for Special Purpose - 2103M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-D6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details