Hubbell Wiring Device-Kellems Pin and Sleeve Connector 53887

Description
POLARIZED TYPE; VALOX MATERIAL; 0.73 INCH MIN. CABLE OUTER DIAMETER; 1.14 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 380/415 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, WATER TI
Datasheet
Description
POLARIZED TYPE; VALOX MATERIAL; 0.73 INCH MIN. CABLE OUTER DIAMETER; 1.14 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 380/415 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, WATER TI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 53887 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Connector
53887
Pin and Sleeve Connector 53887
POLARIZED TYPE; VALOX MATERIAL; 0.73 INCH MIN. CABLE OUTER DIAMETER; 1.14 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 380/415 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, WATER TI

POLARIZED TYPE; VALOX MATERIAL; 0.73 INCH MIN. CABLE OUTER DIAMETER; 1.14 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 380/415 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, WATER TI

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 53887
Product Name Pin and Sleeve Connector
Standards / Certifications UL; CSA
Voltage Rating 380 to 415 volts
Current Rating 63 amps
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC 60320 C24 Snap-in Power Inlet - 83030570 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Heavy Duty Power Connectors - 403054 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details