Hubbell Wiring Device-Kellems Pin and Sleeve Connector 53687

Description
POLARIZED TYPE; VALOX MATERIAL; 0.73 INCH MIN. CABLE OUTER DIAMETER; 1.14 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, WATER TI
Datasheet
Description
POLARIZED TYPE; VALOX MATERIAL; 0.73 INCH MIN. CABLE OUTER DIAMETER; 1.14 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, WATER TI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 53687 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Connector
53687
Pin and Sleeve Connector 53687
POLARIZED TYPE; VALOX MATERIAL; 0.73 INCH MIN. CABLE OUTER DIAMETER; 1.14 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, WATER TI

POLARIZED TYPE; VALOX MATERIAL; 0.73 INCH MIN. CABLE OUTER DIAMETER; 1.14 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, WATER TI

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 53687
Product Name Pin and Sleeve Connector
Standards / Certifications UL; CSA
Voltage Rating 220 to 240 volts
Current Rating 63 amps
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-4965-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-V2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details