Hubbell Wiring Device-Kellems Duplex/Single Receptacle 5362CD-W

Description
DUPLEX, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT NYLON (FACE), PVC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; WHITE COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPER
Datasheet
Description
DUPLEX, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT NYLON (FACE), PVC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; WHITE COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5362CD-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
5362CD-W
Duplex/Single Receptacle 5362CD-W
DUPLEX, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT NYLON (FACE), PVC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; WHITE COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPER

DUPLEX, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT NYLON (FACE), PVC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; WHITE COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPER

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 5362CD-W
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 1050.5565 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Plug In Timers - 1785375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details