Hubbell Incorporated Duplex/Single Receptacle 5362BW

Description
DUPLEX TYPE NYLON MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) HEAVY DUTY, SPECIFICATION GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK, SIDE WIRING WIRE SIZE 14 TO 12 AWG COPPER YOKE MATERIAL NICKEL AND BRASS PLATED STEEL OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet
Description
DUPLEX TYPE NYLON MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) HEAVY DUTY, SPECIFICATION GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK, SIDE WIRING WIRE SIZE 14 TO 12 AWG COPPER YOKE MATERIAL NICKEL AND BRASS PLATED STEEL OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5362BW - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
5362BW
Duplex/Single Receptacle 5362BW
DUPLEX TYPE NYLON MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) HEAVY DUTY, SPECIFICATION GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK, SIDE WIRING WIRE SIZE 14 TO 12 AWG COPPER YOKE MATERIAL NICKEL AND BRASS PLATED STEEL OPERATING TEMPERATURE -40 TO 60 DEG C
  • DUPLEX TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HEAVY DUTY, SPECIFICATION GRADE
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • WIRE SIZE 14 TO 12 AWG COPPER
  • YOKE MATERIAL NICKEL AND BRASS PLATED STEEL
  • OPERATING TEMPERATURE -40 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 5362BW
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Heavy Duty
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4300.5051 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet - ERU2418AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details