Hubbell Wiring Device-Kellems Electrical Wiring Devices & Co AC Plugs & Recept, Straight Blade 5362BLK

Description
RCPT, DUP SB, HUBPRO, 20A 125V, SM, BK, 783585127743
Request a Quote
Description
RCPT, DUP SB, HUBPRO, 20A 125V, SM, BK, 783585127743
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Wiring Devices & Co AC Plugs & Recept, Straight Blade - 5362BLK - Heilind Electronics, Inc.
Wilmington, MA, United States
Electrical Wiring Devices & Co AC Plugs & Recept, Straight Blade
5362BLK
Electrical Wiring Devices & Co AC Plugs & Recept, Straight Blade 5362BLK
RCPT, DUP SB, HUBPRO, 20A 125V, SM, BK, 783585127743

RCPT, DUP SB, HUBPRO, 20A 125V, SM, BK, 783585127743

Buy Now
Plug/Receptacle - 11624854 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11624854
Plug/Receptacle 11624854
RECEPTACLE, DUPLEX, STRAIGHT BLADE, HUBPRO, 20A, 125V, FG , BLACK. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, DUPLEX, STRAIGHT BLADE, HUBPRO, 20A, 125V, FG , BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Rcpt, Dup Sb, Hubpro, 20A 125V, Fg , Bk Hubbell Wiring Devices - 85M2114 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt, Dup Sb, Hubpro, 20A 125V, Fg , Bk Hubbell Wiring Devices
85M2114
Rcpt, Dup Sb, Hubpro, 20A 125V, Fg , Bk Hubbell Wiring Devices 85M2114
RCPT, DUP SB, HUBPRO, 20A 125V, FG , BK

RCPT, DUP SB, HUBPRO, 20A 125V, FG , BK

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5362BLK 11624854 85M2114
Product Name Electrical Wiring Devices & Co AC Plugs & Recept, Straight Blade Plug/Receptacle Rcpt, Dup Sb, Hubpro, 20A 125V, Fg , Bk Hubbell Wiring Devices
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-Z500W-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers