Hubbell Electrical Products Weatherproof Round Outlet Box 5361-7

Description
DIE-CAST ALUMINUM MATERIAL POWDER COATED FINISH BRONZE COLOR 1-1/2 INCH 1/2 INCH HUB SIZE 5 HUB(S) UL, CSA APPROVAL 4 INCH DIAMETER LUG MOUNTING 16.1 CU INCH CAPACITY (1) BACK, (4) SIDE HUB LOCATION ENCLOSURE NEMA 3R INCLUDES (4) CLOSURE PLUG, INSTALLED GROUND SCREW, MULTI-LINGUAL INSTRUCTION APPLICATION WET, DRY, DAMP LOCATION 5361 MODEL
Datasheet
Description
DIE-CAST ALUMINUM MATERIAL POWDER COATED FINISH BRONZE COLOR 1-1/2 INCH 1/2 INCH HUB SIZE 5 HUB(S) UL, CSA APPROVAL 4 INCH DIAMETER LUG MOUNTING 16.1 CU INCH CAPACITY (1) BACK, (4) SIDE HUB LOCATION ENCLOSURE NEMA 3R INCLUDES (4) CLOSURE PLUG, INSTALLED GROUND SCREW, MULTI-LINGUAL INSTRUCTION APPLICATION WET, DRY, DAMP LOCATION 5361 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Round Outlet Box - 5361-7 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Weatherproof Round Outlet Box
5361-7
Weatherproof Round Outlet Box 5361-7
DIE-CAST ALUMINUM MATERIAL POWDER COATED FINISH BRONZE COLOR 1-1/2 INCH 1/2 INCH HUB SIZE 5 HUB(S) UL, CSA APPROVAL 4 INCH DIAMETER LUG MOUNTING 16.1 CU INCH CAPACITY (1) BACK, (4) SIDE HUB LOCATION ENCLOSURE NEMA 3R INCLUDES (4) CLOSURE PLUG, INSTALLED GROUND SCREW, MULTI-LINGUAL INSTRUCTION APPLICATION WET, DRY, DAMP LOCATION 5361 MODEL
  • DIE-CAST ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • BRONZE COLOR
  • 1-1/2 INCH
  • 1/2 INCH HUB SIZE
  • 5 HUB(S)
  • UL, CSA APPROVAL
  • 4 INCH DIAMETER
  • LUG MOUNTING
  • 16.1 CU INCH CAPACITY
  • (1) BACK, (4) SIDE HUB LOCATION
  • ENCLOSURE NEMA 3R
  • INCLUDES (4) CLOSURE PLUG, INSTALLED GROUND SCREW, MULTI-LINGUAL INSTRUCTION
  • APPLICATION WET, DRY, DAMP LOCATION
  • 5361 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 5361-7
Product Name Weatherproof Round Outlet Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Enclosures Accessories and Hardware - 1413CGRALS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details