Hubbell Electrical Products Weatherproof Round Outlet Box 5361-5

Description
DIE-CAST ALUMINUM MATERIAL POWDER COATED FINISH GRAY COLOR 1-1/2 INCH 1/2 INCH HUB SIZE 5 HUB(S) UL, CSA APPROVAL 4 INCH DIAMETER LUG MOUNTING 16.1 CU INCH CAPACITY (1) BACK, (4) SIDE HUB LOCATION ENCLOSURE NEMA 3R INCLUDES (4) CLOSURE PLUG, INSTALLED GROUND SCREW, MULTI-LINGUAL INSTRUCTION APPLICATION WET, DRY, DAMP LOCATION 5361 MODEL
Datasheet
Description
DIE-CAST ALUMINUM MATERIAL POWDER COATED FINISH GRAY COLOR 1-1/2 INCH 1/2 INCH HUB SIZE 5 HUB(S) UL, CSA APPROVAL 4 INCH DIAMETER LUG MOUNTING 16.1 CU INCH CAPACITY (1) BACK, (4) SIDE HUB LOCATION ENCLOSURE NEMA 3R INCLUDES (4) CLOSURE PLUG, INSTALLED GROUND SCREW, MULTI-LINGUAL INSTRUCTION APPLICATION WET, DRY, DAMP LOCATION 5361 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Round Outlet Box - 5361-5 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Weatherproof Round Outlet Box
5361-5
Weatherproof Round Outlet Box 5361-5
DIE-CAST ALUMINUM MATERIAL POWDER COATED FINISH GRAY COLOR 1-1/2 INCH 1/2 INCH HUB SIZE 5 HUB(S) UL, CSA APPROVAL 4 INCH DIAMETER LUG MOUNTING 16.1 CU INCH CAPACITY (1) BACK, (4) SIDE HUB LOCATION ENCLOSURE NEMA 3R INCLUDES (4) CLOSURE PLUG, INSTALLED GROUND SCREW, MULTI-LINGUAL INSTRUCTION APPLICATION WET, DRY, DAMP LOCATION 5361 MODEL
  • DIE-CAST ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • GRAY COLOR
  • 1-1/2 INCH
  • 1/2 INCH HUB SIZE
  • 5 HUB(S)
  • UL, CSA APPROVAL
  • 4 INCH DIAMETER
  • LUG MOUNTING
  • 16.1 CU INCH CAPACITY
  • (1) BACK, (4) SIDE HUB LOCATION
  • ENCLOSURE NEMA 3R
  • INCLUDES (4) CLOSURE PLUG, INSTALLED GROUND SCREW, MULTI-LINGUAL INSTRUCTION
  • APPLICATION WET, DRY, DAMP LOCATION
  • 5361 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 5361-5
Product Name Weatherproof Round Outlet Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1832827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details