Hubbell Electrical Products Weatherproof Round Outlet Box 5361-0

Description
DIE CAST ALUMINUM MATERIAL POWDER COATED FINISH GRAY COLOR 1-1/2 INCH 1/2 INCH HUB SIZE 5 HUB(S) UL, CSA APPROVAL 4 INCH DIAMETER LUG MOUNTING 16.1 CU INCH CAPACITY (1) BACK, (4) SIDE HUB LOCATION ENCLOSURE TYPE NEMA 3R INCLUDES (4) CLOSURE PLUG, INSTALLED GROUND SCREW, MULTI-LINGUAL INSTRUCTION APPLICATION WET, DRY, DAMP LOCATION
Datasheet
Description
DIE CAST ALUMINUM MATERIAL POWDER COATED FINISH GRAY COLOR 1-1/2 INCH 1/2 INCH HUB SIZE 5 HUB(S) UL, CSA APPROVAL 4 INCH DIAMETER LUG MOUNTING 16.1 CU INCH CAPACITY (1) BACK, (4) SIDE HUB LOCATION ENCLOSURE TYPE NEMA 3R INCLUDES (4) CLOSURE PLUG, INSTALLED GROUND SCREW, MULTI-LINGUAL INSTRUCTION APPLICATION WET, DRY, DAMP LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Round Outlet Box - 5361-0 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Weatherproof Round Outlet Box
5361-0
Weatherproof Round Outlet Box 5361-0
DIE CAST ALUMINUM MATERIAL POWDER COATED FINISH GRAY COLOR 1-1/2 INCH 1/2 INCH HUB SIZE 5 HUB(S) UL, CSA APPROVAL 4 INCH DIAMETER LUG MOUNTING 16.1 CU INCH CAPACITY (1) BACK, (4) SIDE HUB LOCATION ENCLOSURE TYPE NEMA 3R INCLUDES (4) CLOSURE PLUG, INSTALLED GROUND SCREW, MULTI-LINGUAL INSTRUCTION APPLICATION WET, DRY, DAMP LOCATION
  • DIE CAST ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • GRAY COLOR
  • 1-1/2 INCH
  • 1/2 INCH HUB SIZE
  • 5 HUB(S)
  • UL, CSA APPROVAL
  • 4 INCH DIAMETER
  • LUG MOUNTING
  • 16.1 CU INCH CAPACITY
  • (1) BACK, (4) SIDE HUB LOCATION
  • ENCLOSURE TYPE NEMA 3R
  • INCLUDES (4) CLOSURE PLUG, INSTALLED GROUND SCREW, MULTI-LINGUAL INSTRUCTION
  • APPLICATION WET, DRY, DAMP LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 5361-0
Product Name Weatherproof Round Outlet Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details