Hubbell Electrical Products Weatherproof Device Box 5330-0

Description
DIE CAST ALUMINUM MATERIAL POWDER COATED FINISH GRAY COLOR 2-3/4 INCH 4-1/2 INCH 2 INCH 3/4 INCH HUB SIZE 4 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL SURFACE MOUNTING 18.3 CU INCH CAPACITY LUG MOUNTING HARDWARE (1) BACK, (2) ONE END, (1) OTHER END HUB LOCATION ENCLOSURE TYPE NEMA 3R INCLUDES GASKET AND MOUNTING HARDWARE
Datasheet
Description
DIE CAST ALUMINUM MATERIAL POWDER COATED FINISH GRAY COLOR 2-3/4 INCH 4-1/2 INCH 2 INCH 3/4 INCH HUB SIZE 4 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL SURFACE MOUNTING 18.3 CU INCH CAPACITY LUG MOUNTING HARDWARE (1) BACK, (2) ONE END, (1) OTHER END HUB LOCATION ENCLOSURE TYPE NEMA 3R INCLUDES GASKET AND MOUNTING HARDWARE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Device Box - 5330-0 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Weatherproof Device Box
5330-0
Weatherproof Device Box 5330-0
DIE CAST ALUMINUM MATERIAL POWDER COATED FINISH GRAY COLOR 2-3/4 INCH 4-1/2 INCH 2 INCH 3/4 INCH HUB SIZE 4 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL SURFACE MOUNTING 18.3 CU INCH CAPACITY LUG MOUNTING HARDWARE (1) BACK, (2) ONE END, (1) OTHER END HUB LOCATION ENCLOSURE TYPE NEMA 3R INCLUDES GASKET AND MOUNTING HARDWARE
  • DIE CAST ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • GRAY COLOR
  • 2-3/4 INCH
  • 4-1/2 INCH
  • 2 INCH
  • 3/4 INCH HUB SIZE
  • 4 HUB(S)
  • 1 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • SURFACE MOUNTING
  • 18.3 CU INCH CAPACITY
  • LUG MOUNTING HARDWARE
  • (1) BACK, (2) ONE END, (1) OTHER END HUB LOCATION
  • ENCLOSURE TYPE NEMA 3R
  • INCLUDES GASKET AND MOUNTING HARDWARE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 5330-0
Product Name Weatherproof Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
CASE, BODY CONTOURED, MEDIUM, BLACK - 70016675 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.91 inch (150 mm)
Width 3.94 inch (100 mm)
View Details