Hubbell Electrical Products Weatherproof Device Box 5323-0

Description
DIE CAST ALUMINUM MATERIAL POWDER COATED FINISH GRAY COLOR 2-3/4 INCH 4-1/2 INCH 2 INCH 1/2 INCH HUB SIZE 5 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL SURFACE MOUNTING 18.3 CU INCH CAPACITY LUG MOUNTING HARDWARE (1) BACK, (1) EACH END, (1) EACH SIDE HUB LOCATION ENCLOSURE TYPE NEMA 3R INCLUDES GASKET AND MOUNTING HARDWARE
Datasheet
Description
DIE CAST ALUMINUM MATERIAL POWDER COATED FINISH GRAY COLOR 2-3/4 INCH 4-1/2 INCH 2 INCH 1/2 INCH HUB SIZE 5 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL SURFACE MOUNTING 18.3 CU INCH CAPACITY LUG MOUNTING HARDWARE (1) BACK, (1) EACH END, (1) EACH SIDE HUB LOCATION ENCLOSURE TYPE NEMA 3R INCLUDES GASKET AND MOUNTING HARDWARE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Device Box - 5323-0 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Weatherproof Device Box
5323-0
Weatherproof Device Box 5323-0
DIE CAST ALUMINUM MATERIAL POWDER COATED FINISH GRAY COLOR 2-3/4 INCH 4-1/2 INCH 2 INCH 1/2 INCH HUB SIZE 5 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL SURFACE MOUNTING 18.3 CU INCH CAPACITY LUG MOUNTING HARDWARE (1) BACK, (1) EACH END, (1) EACH SIDE HUB LOCATION ENCLOSURE TYPE NEMA 3R INCLUDES GASKET AND MOUNTING HARDWARE
  • DIE CAST ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • GRAY COLOR
  • 2-3/4 INCH
  • 4-1/2 INCH
  • 2 INCH
  • 1/2 INCH HUB SIZE
  • 5 HUB(S)
  • 1 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • SURFACE MOUNTING
  • 18.3 CU INCH CAPACITY
  • LUG MOUNTING HARDWARE
  • (1) BACK, (1) EACH END, (1) EACH SIDE HUB LOCATION
  • ENCLOSURE TYPE NEMA 3R
  • INCLUDES GASKET AND MOUNTING HARDWARE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 5323-0
Product Name Weatherproof Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Enclosures, Boxes, & Cases - 1414PHM6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details