Hubbell Electrical Products Weatherproof Device Box 5321-6

Description
DIE-CAST ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 2-3/4 INCH 4-1/2 INCH 2 INCH 1/2 INCH HUB SIZE 4 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL SURFACE MOUNTING 18.3 CU INCH CAPACITY LUG MOUNTING HARDWARE (1) BACK, (2) ONE END, (1) OTHER END HUB LOCATION ENCLOSURE NEMA 3R INCLUDES GASKET AND MOUNTING HARDWARE 5321 MODEL
Datasheet
Description
DIE-CAST ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 2-3/4 INCH 4-1/2 INCH 2 INCH 1/2 INCH HUB SIZE 4 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL SURFACE MOUNTING 18.3 CU INCH CAPACITY LUG MOUNTING HARDWARE (1) BACK, (2) ONE END, (1) OTHER END HUB LOCATION ENCLOSURE NEMA 3R INCLUDES GASKET AND MOUNTING HARDWARE 5321 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Device Box - 5321-6 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Weatherproof Device Box
5321-6
Weatherproof Device Box 5321-6
DIE-CAST ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 2-3/4 INCH 4-1/2 INCH 2 INCH 1/2 INCH HUB SIZE 4 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL SURFACE MOUNTING 18.3 CU INCH CAPACITY LUG MOUNTING HARDWARE (1) BACK, (2) ONE END, (1) OTHER END HUB LOCATION ENCLOSURE NEMA 3R INCLUDES GASKET AND MOUNTING HARDWARE 5321 MODEL
  • DIE-CAST ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • 2-3/4 INCH
  • 4-1/2 INCH
  • 2 INCH
  • 1/2 INCH HUB SIZE
  • 4 HUB(S)
  • 1 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • SURFACE MOUNTING
  • 18.3 CU INCH CAPACITY
  • LUG MOUNTING HARDWARE
  • (1) BACK, (2) ONE END, (1) OTHER END HUB LOCATION
  • ENCLOSURE NEMA 3R
  • INCLUDES GASKET AND MOUNTING HARDWARE
  • 5321 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 5321-6
Product Name Weatherproof Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411FBBU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details