Hubbell Electrical Products Switch Box - Steel 531

Description
GANGABLE TYPE STEEL MATERIAL 2 INCH 3 INCH 2-1/2 INCH 1 GANG(S) UL APPROVAL 1/2 INCH SETBACK MOUNTING 25 STANDARD PACKAGE 12.5 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE ENDS, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 7 KNOCKOUT(S) (1) CONDUIT BOTTOM, (2) CONDUIT ENDS, (4) CABLE ENDS KNOCKOUT LOCATION NON-METALLIC SHEATHED CABLE CLAMP TYPE
Datasheet
Description
GANGABLE TYPE STEEL MATERIAL 2 INCH 3 INCH 2-1/2 INCH 1 GANG(S) UL APPROVAL 1/2 INCH SETBACK MOUNTING 25 STANDARD PACKAGE 12.5 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE ENDS, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 7 KNOCKOUT(S) (1) CONDUIT BOTTOM, (2) CONDUIT ENDS, (4) CABLE ENDS KNOCKOUT LOCATION NON-METALLIC SHEATHED CABLE CLAMP TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Steel - 531 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Steel
531
Switch Box - Steel 531
GANGABLE TYPE STEEL MATERIAL 2 INCH 3 INCH 2-1/2 INCH 1 GANG(S) UL APPROVAL 1/2 INCH SETBACK MOUNTING 25 STANDARD PACKAGE 12.5 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE ENDS, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 7 KNOCKOUT(S) (1) CONDUIT BOTTOM, (2) CONDUIT ENDS, (4) CABLE ENDS KNOCKOUT LOCATION NON-METALLIC SHEATHED CABLE CLAMP TYPE
  • GANGABLE TYPE
  • STEEL MATERIAL
  • 2 INCH
  • 3 INCH
  • 2-1/2 INCH
  • 1 GANG(S)
  • UL APPROVAL
  • 1/2 INCH SETBACK MOUNTING
  • 25 STANDARD PACKAGE
  • 12.5 CU INCH CAPACITY
  • (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE ENDS, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE
  • 7 KNOCKOUT(S)
  • (1) CONDUIT BOTTOM, (2) CONDUIT ENDS, (4) CABLE ENDS KNOCKOUT LOCATION
  • NON-METALLIC SHEATHED CABLE CLAMP TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 531
Product Name Switch Box - Steel
Type Junction Box
Length 3 inch (76.2 mm)
Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Features RoHS Compliant
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details