Hubbell Wiring Device-Kellems Pin and Sleeve Inlet 52972

Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 380/415 V VOLTAGE RATING; IP44 ENCLOSURE; 32 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 3.98 INCH W X 4.37 INCH D
Datasheet
Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 380/415 V VOLTAGE RATING; IP44 ENCLOSURE; 32 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 3.98 INCH W X 4.37 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 52972 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
52972
Pin and Sleeve Inlet 52972
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 380/415 V VOLTAGE RATING; IP44 ENCLOSURE; 32 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 3.98 INCH W X 4.37 INCH D

PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 380/415 V VOLTAGE RATING; IP44 ENCLOSURE; 32 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 3.98 INCH W X 4.37 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 52972
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 380 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

ANSI Street Lighting Receptacles - 1-2213362-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Current Rating 15 amps
View Details
IEC 60230 C24 Snap-in Power Inlet - 83030540 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6792-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers