Hubbell Incorporated Straight Blade Flanged Receptacle Outlet 5279

Description
WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) HEAVY DUTY, SPECIFICATION GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK WIRING WIRE SIZE 14 TO 10 AWG COPPER CONTACT MATERIAL BRASS OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet
Description
WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) HEAVY DUTY, SPECIFICATION GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK WIRING WIRE SIZE 14 TO 10 AWG COPPER CONTACT MATERIAL BRASS OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Flanged Receptacle Outlet - 5279 - Hubbell Incorporated
Orange, CT, USA
Straight Blade Flanged Receptacle Outlet
5279
Straight Blade Flanged Receptacle Outlet 5279
WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) HEAVY DUTY, SPECIFICATION GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK WIRING WIRE SIZE 14 TO 10 AWG COPPER CONTACT MATERIAL BRASS OPERATING TEMPERATURE -40 TO 60 DEG C
  • WHITE COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • HEAVY DUTY, SPECIFICATION GRADE
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • BACK WIRING
  • WIRE SIZE 14 TO 10 AWG COPPER
  • CONTACT MATERIAL BRASS
  • OPERATING TEMPERATURE -40 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 5279
Product Name Straight Blade Flanged Receptacle Outlet
Power Type AC Power Connector
Device Type Receptacle
Applications Heavy Duty
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q470-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
AC Power Entry Modules - 1473597 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Screw; Screw Terminal
View Details
Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R Canada Standard - 2103L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details