Hubbell Wiring Device-Kellems Straight Blade Flanged Receptacle Outlet 5279-SSBK

Description
BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); OVERALL DIMENSION 2.562 INCH DIA X 1.374 INCH D; ENCLOSURE IP20; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); OVERALL DIMENSION 2.562 INCH DIA X 1.374 INCH D; ENCLOSURE IP20; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Flanged Receptacle Outlet - 5279-SSBK - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Flanged Receptacle Outlet
5279-SSBK
Straight Blade Flanged Receptacle Outlet 5279-SSBK
BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); OVERALL DIMENSION 2.562 INCH DIA X 1.374 INCH D; ENCLOSURE IP20; APPLICABLE STANDARD NEMA WD-1/WD-6

BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); OVERALL DIMENSION 2.562 INCH DIA X 1.374 INCH D; ENCLOSURE IP20; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 5279-SSBK
Product Name Straight Blade Flanged Receptacle Outlet
Device Type Receptacle
Mounting Style Flange
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
15A/125V North American Snap-In Receptacle - 88222100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP67 Watertight 15° Angled Receptacle - F51S78A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers