Hubbell Wiring Device-Kellems Pin and Sleeve Connector 52782

Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.39 INCH MIN. CABLE OUTER DIAMETER; 0.71 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240 V VOLTAGE RATING; 32 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; GROUNDING GROUNDING STYLE;
Datasheet
Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.39 INCH MIN. CABLE OUTER DIAMETER; 0.71 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240 V VOLTAGE RATING; 32 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; GROUNDING GROUNDING STYLE;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 52782 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Connector
52782
Pin and Sleeve Connector 52782
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.39 INCH MIN. CABLE OUTER DIAMETER; 0.71 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240 V VOLTAGE RATING; 32 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; GROUNDING GROUNDING STYLE;

POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.39 INCH MIN. CABLE OUTER DIAMETER; 0.71 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240 V VOLTAGE RATING; 32 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; GROUNDING GROUNDING STYLE;

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 52782
Product Name Pin and Sleeve Connector
Standards / Certifications UL; CSA
Voltage Rating 220 to 240 volts
Current Rating 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.0MM VERTICAL - 80204-013DL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-124-296-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Solder Cup
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details