Hubbell Incorporated Duplex/Single Receptacle 5262BBLK

Description
DUPLEX TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL BLACK COLOR SPECIFICATION GRADE UL 498, CSA, NOM, FS WC596 APPROVAL 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT BACK WIRING BRYANT[R] BRAND
Datasheet
Description
DUPLEX TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL BLACK COLOR SPECIFICATION GRADE UL 498, CSA, NOM, FS WC596 APPROVAL 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT BACK WIRING BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5262BBLK - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
5262BBLK
Duplex/Single Receptacle 5262BBLK
DUPLEX TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL BLACK COLOR SPECIFICATION GRADE UL 498, CSA, NOM, FS WC596 APPROVAL 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT BACK WIRING BRYANT[R] BRAND
  • DUPLEX TYPE
  • MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL
  • BLACK COLOR
  • SPECIFICATION GRADE
  • UL 498, CSA, NOM, FS WC596 APPROVAL
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • BACK WIRING
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 5262BBLK
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA; NOM
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Duplex Outlet, Side Wire Only, Commercial Grade - 2004N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details