5252AL -- DUPLEX/SINGLE RECEPTACLE
Hubbell Incorporated
Duplex/Single Receptacle
5252AL
Description
DUPLEX TYPE
ALMOND COLOR
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
BRYANT[R] BRAND
Description
DUPLEX TYPE
ALMOND COLOR
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
BRYANT[R] BRAND
Datasheet
Suppliers
Duplex/Single Receptacle
5252AL
DUPLEX TYPE
ALMOND COLOR
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
BRYANT[R] BRAND
- DUPLEX TYPE
- ALMOND COLOR
- 125 V VOLTAGE RATING
- 15 AMPERE CURRENT RATING
- BACK, SIDE WIRING
- BRYANT[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
5252AL |
|
Product Name
|
Duplex/Single Receptacle |
|
Power Type
|
AC Power Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
AC Power Connector
Device Type
Power Entry Module
Termination Types
Quick Connect (0.187")
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Device Type
Receptacle
Configuration
NEMA
Applications
Commercial
View Details
Device Type
Receptacle
Configuration
IEC
Applications
Industrial
View Details