Hubbell Incorporated Duplex/Single Receptacle 5242RED

Description
DUPLEX TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL RED COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT SIDE WIRING BRYANT[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6 CONTACT MATERIAL BRASS
Datasheet
Description
DUPLEX TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL RED COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT SIDE WIRING BRYANT[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6 CONTACT MATERIAL BRASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5242RED - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
5242RED
Duplex/Single Receptacle 5242RED
DUPLEX TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL RED COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT SIDE WIRING BRYANT[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6 CONTACT MATERIAL BRASS
  • DUPLEX TYPE
  • MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL
  • RED COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • SIDE WIRING
  • BRYANT[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
  • CONTACT MATERIAL BRASS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 5242RED
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA; NOM
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

30mm LED Module 800G PB - 800G-DLSW-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight Box Receptacle - D42S35A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers