Hubbell Incorporated Duplex/Single Receptacle 5242I

Description
DUPLEX TYPE NYLON MATERIAL IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) HEAVY DUTY, SPECIFICATION GRADE UL, CSA C22.2, NOM, CE, FED SPEC WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) SIDE WIRING WIRE SIZE 14 TO 10 AWG COPPER YOKE MATERIAL NICKEL AND BRASS PLATED STEEL OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet
Description
DUPLEX TYPE NYLON MATERIAL IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) HEAVY DUTY, SPECIFICATION GRADE UL, CSA C22.2, NOM, CE, FED SPEC WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) SIDE WIRING WIRE SIZE 14 TO 10 AWG COPPER YOKE MATERIAL NICKEL AND BRASS PLATED STEEL OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5242I - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
5242I
Duplex/Single Receptacle 5242I
DUPLEX TYPE NYLON MATERIAL IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) HEAVY DUTY, SPECIFICATION GRADE UL, CSA C22.2, NOM, CE, FED SPEC WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) SIDE WIRING WIRE SIZE 14 TO 10 AWG COPPER YOKE MATERIAL NICKEL AND BRASS PLATED STEEL OPERATING TEMPERATURE -40 TO 60 DEG C
  • DUPLEX TYPE
  • NYLON MATERIAL
  • IVORY COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • HEAVY DUTY, SPECIFICATION GRADE
  • UL, CSA C22.2, NOM, CE, FED SPEC WC596 APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • SIDE WIRING
  • WIRE SIZE 14 TO 10 AWG COPPER
  • YOKE MATERIAL NICKEL AND BRASS PLATED STEEL
  • OPERATING TEMPERATURE -40 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 5242I
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Heavy Duty
Standards / Certifications UL; CSA; NOM; CE
Unlock Full Specs
to access all available technical data

Similar Products

Locking Outlet, 30 Amp 250 Volt L6-30R for Special Purpose - L0630RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM2-D1P4 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details