Hubbell Wiring Device-Kellems Pin and Sleeve Connector 52284

Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.71 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240/380/415 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; GROUNDING GROUNDIN
Datasheet
Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.71 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240/380/415 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; GROUNDING GROUNDIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 52284 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Connector
52284
Pin and Sleeve Connector 52284
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.71 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240/380/415 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; GROUNDING GROUNDIN

POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.71 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240/380/415 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; GROUNDING GROUNDIN

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 52284
Product Name Pin and Sleeve Connector
Standards / Certifications UL; CSA
Voltage Rating 220 to 415 volts
Current Rating 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4303.0063 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Quick Connect (0.187")
View Details
6.0 Amp USB Charger Dual Type C, 30W Duplex Tamper Resistant Outlet - R1820D60CC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details