Hubbell Wiring Device-Kellems Pin and Sleeve Receptacle 52049

Description
PLASTIC MATERIAL; INDUSTRIAL GRADE; 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING -20 TO 100 DEG C
Datasheet
Description
PLASTIC MATERIAL; INDUSTRIAL GRADE; 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING -20 TO 100 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - 52049 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Receptacle
52049
Pin and Sleeve Receptacle 52049
PLASTIC MATERIAL; INDUSTRIAL GRADE; 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING -20 TO 100 DEG C

PLASTIC MATERIAL; INDUSTRIAL GRADE; 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING -20 TO 100 DEG C

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 52049
Product Name Pin and Sleeve Receptacle
Power Type AC Power Connector
Device Type Receptacle
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Plug In Timers - 1385676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-V4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details