Hubbell Wiring Device-Kellems Pin and Sleeve Plug 51940

Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 110/120 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOI
Datasheet
Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 110/120 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 51940 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Plug
51940
Pin and Sleeve Plug 51940
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 110/120 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOI

POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 110/120 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOI

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 51940
Product Name Pin and Sleeve Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 110 to 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
20A/250V White Australian In-Line Plug - 88010455 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; 20A
View Details
AC Power Plugs & Receptacles - F32.20A - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Plug
View Details