Hubbell Electrical Products Switch Box - Steel 518

Description
GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 3 INCH 2-1/2 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL PLASTER EAR MOUNTING 25 STANDARD PACKAGE 12.5 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE ENDS KNOCKOUT SIZE 5 KNOCKOUT(S) (1) BOTTOM, (4) ENDS KNOCKOUT LOCATION ARMORED/FLEX/METAL CLAD CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 3 INCH 2-1/2 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL PLASTER EAR MOUNTING 25 STANDARD PACKAGE 12.5 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE ENDS KNOCKOUT SIZE 5 KNOCKOUT(S) (1) BOTTOM, (4) ENDS KNOCKOUT LOCATION ARMORED/FLEX/METAL CLAD CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Steel - 518 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Steel
518
Switch Box - Steel 518
GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 3 INCH 2-1/2 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL PLASTER EAR MOUNTING 25 STANDARD PACKAGE 12.5 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE ENDS KNOCKOUT SIZE 5 KNOCKOUT(S) (1) BOTTOM, (4) ENDS KNOCKOUT LOCATION ARMORED/FLEX/METAL CLAD CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
  • GANGABLE TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 2 INCH
  • 3 INCH
  • 2-1/2 INCH
  • 1 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • PLASTER EAR MOUNTING
  • 25 STANDARD PACKAGE
  • 12.5 CU INCH CAPACITY
  • (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE ENDS KNOCKOUT SIZE
  • 5 KNOCKOUT(S)
  • (1) BOTTOM, (4) ENDS KNOCKOUT LOCATION
  • ARMORED/FLEX/METAL CLAD CABLE CLAMP TYPE
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 518
Product Name Switch Box - Steel
Type Junction Box
Length 3 inch (76.2 mm)
Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418AW18 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 60.06 inch (1526 mm)
Width 48.06 inch (1221 mm)
View Details
3 suppliers
Boxes - 36-670-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polycarbonate
View Details
SMART CASES 3.780 X 1.85 X 0.945, INFRA-RED - 70016887 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.78 inch (96.01 mm)
Width 1.85 inch (46.99 mm)
View Details