Hubbell Incorporated Pin and Sleeve Inlet 5100B9W

Description
ANGLED TYPE NYLON MATERIAL 5 WIRE(S) 3 PHASE(S) UL 1686, CSA C22.2, CE, NOM APPROVAL 208 V STAR/120 V VOLTAGE RATING IP67 ENCLOSURE 100 AMPERE (NORTH AMERICA) CURRENT RATING 4 POLE(S) WATER TIGHT BLUE COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2
Datasheet
Description
ANGLED TYPE NYLON MATERIAL 5 WIRE(S) 3 PHASE(S) UL 1686, CSA C22.2, CE, NOM APPROVAL 208 V STAR/120 V VOLTAGE RATING IP67 ENCLOSURE 100 AMPERE (NORTH AMERICA) CURRENT RATING 4 POLE(S) WATER TIGHT BLUE COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 5100B9W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Inlet
5100B9W
Pin and Sleeve Inlet 5100B9W
ANGLED TYPE NYLON MATERIAL 5 WIRE(S) 3 PHASE(S) UL 1686, CSA C22.2, CE, NOM APPROVAL 208 V STAR/120 V VOLTAGE RATING IP67 ENCLOSURE 100 AMPERE (NORTH AMERICA) CURRENT RATING 4 POLE(S) WATER TIGHT BLUE COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2
  • ANGLED TYPE
  • NYLON MATERIAL
  • 5 WIRE(S)
  • 3 PHASE(S)
  • UL 1686, CSA C22.2, CE, NOM APPROVAL
  • 208 V STAR/120 V VOLTAGE RATING
  • IP67 ENCLOSURE
  • 100 AMPERE (NORTH AMERICA) CURRENT RATING
  • 4 POLE(S)
  • WATER TIGHT
  • BLUE COLOR CODE
  • BRYANT. BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 5100B9W
Product Name Pin and Sleeve Inlet
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Type / Features Watertight
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Flush Mount RV Outlet, 30 Amp 120V TT-30R - 2107S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details