TE Connectivity IEC Unfiltered Inlets 1609112-2

Description
Electrical Characteristics Current Rating (AMP) : 10 Operating Voltage (VAC) : 250 Product Type Features Filter Connector Style : Male Receptacle Filter Connector Type : IEC 60320-1 C-14 Output Termination Type : 3/16" Faston
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 10 Operating Voltage (VAC) : 250 Product Type Features Filter Connector Style : Male Receptacle Filter Connector Type : IEC 60320-1 C-14 Output Termination Type : 3/16" Faston
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Unfiltered Inlets - 1609112-2 - TE Connectivity
Berwyn, PA, United States
IEC Unfiltered Inlets
1609112-2
IEC Unfiltered Inlets 1609112-2
Electrical Characteristics Current Rating (AMP) : 10 Operating Voltage (VAC) : 250 Product Type Features Filter Connector Style : Male Receptacle Filter Connector Type : IEC 60320-1 C-14 Output Termination Type : 3/16" Faston

Electrical Characteristics


  • Current Rating (AMP) : 10
  • Operating Voltage (VAC) : 250

Product Type Features


  • Filter Connector Style : Male Receptacle
  • Filter Connector Type : IEC 60320-1 C-14
  • Output Termination Type : 3/16" Faston
Buy Now Datasheet
AC Power Entry Modules - 1609112-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Entry Modules
1609112-2
AC Power Entry Modules 1609112-2
Power Entry Unfiltered

Power Entry Unfiltered

Buy Now
Swedesboro, NJ, United States
AC Power Entry Modules
1609112-2
AC Power Entry Modules 1609112-2
AC Power Entry Modules

AC Power Entry Modules

Buy Now
Power Entry Connectors - Inlets, Outlets, Modules - CCM1767-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
CCM1767-ND
Power Entry Connectors - Inlets, Outlets, Modules CCM1767-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - 1609112-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
1609112-2
AC Power Entry Modules 1609112-2
AC Power Entry Modules 10CBS1

AC Power Entry Modules 10CBS1

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors Power Connectors
Product Number 1609112-2 1609112-2 CCM1767-ND 1609112-2
Product Name IEC Unfiltered Inlets AC Power Entry Modules Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module Power Entry Module
Applications Residential
Standards / Certifications RoHS UL; CSA; VDE; CSA, UL, VDE RoHS
Voltage Rating 250 volts 125/250V 250 volts
Power Type AC Power Connector AC Power Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - CCM1892-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
Power Entry Modules - 1-6609006-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
2 suppliers
Circular Power Connectors - 1218055-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details