Hubbell Electrical Products Switch Box - Steel 504

Description
GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 3 INCH 2-1/2 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 1/2 INCH SETBACK TS BRACKET MOUNTING 50 STANDARD PACKAGE 12.5 CU INCH CAPACITY (2) 1/2 INCH CONDUIT BOTTOM, (2) 1/2 INCH CONDUIT SIDES, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 6 KNOCKOUT(S) (2) BOTTOM, (2) SIDES, (2) ENDS KNOCKOUT LOCATION NO CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION HOUSE WIRING DEVICE
Datasheet
Description
GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 3 INCH 2-1/2 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 1/2 INCH SETBACK TS BRACKET MOUNTING 50 STANDARD PACKAGE 12.5 CU INCH CAPACITY (2) 1/2 INCH CONDUIT BOTTOM, (2) 1/2 INCH CONDUIT SIDES, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 6 KNOCKOUT(S) (2) BOTTOM, (2) SIDES, (2) ENDS KNOCKOUT LOCATION NO CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION HOUSE WIRING DEVICE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Steel - 504 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Steel
504
Switch Box - Steel 504
GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 3 INCH 2-1/2 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 1/2 INCH SETBACK TS BRACKET MOUNTING 50 STANDARD PACKAGE 12.5 CU INCH CAPACITY (2) 1/2 INCH CONDUIT BOTTOM, (2) 1/2 INCH CONDUIT SIDES, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 6 KNOCKOUT(S) (2) BOTTOM, (2) SIDES, (2) ENDS KNOCKOUT LOCATION NO CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION HOUSE WIRING DEVICE
  • GANGABLE TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 2 INCH
  • 3 INCH
  • 2-1/2 INCH
  • 1 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 1/2 INCH SETBACK TS BRACKET MOUNTING
  • 50 STANDARD PACKAGE
  • 12.5 CU INCH CAPACITY
  • (2) 1/2 INCH CONDUIT BOTTOM, (2) 1/2 INCH CONDUIT SIDES, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE
  • 6 KNOCKOUT(S)
  • (2) BOTTOM, (2) SIDES, (2) ENDS KNOCKOUT LOCATION
  • NO CLAMP TYPE
  • APPLICABLE STANDARD ANSI, NEMA OS1
  • APPLICATION HOUSE WIRING DEVICE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 504
Product Name Switch Box - Steel
Type Junction Box
Length 3 inch (76.2 mm)
Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JK7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details