Hubbell Electrical Products Explosionproof Instrument Enclosure 4GRK

Description
11-15/16 INCH H SIZE JUNCTION, SPLICE BOX, ENCLOSURE TO HOUSE METER, RELAYS, TERMINAL STRIPS, CONTROL TRANSFORMERS USED ON 2-1/2 INCH HUB SIZE UL 886/1203, CSA C22.2, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE DOME COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL CORROSION RESISTANT, DUST IGNITIONPROOF, EXPLOSIONPROOF CAST COPPER FREE ALUMINUM COVER MATERIAL ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED BODY FINISH
Datasheet
Description
11-15/16 INCH H SIZE JUNCTION, SPLICE BOX, ENCLOSURE TO HOUSE METER, RELAYS, TERMINAL STRIPS, CONTROL TRANSFORMERS USED ON 2-1/2 INCH HUB SIZE UL 886/1203, CSA C22.2, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE DOME COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL CORROSION RESISTANT, DUST IGNITIONPROOF, EXPLOSIONPROOF CAST COPPER FREE ALUMINUM COVER MATERIAL ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED BODY FINISH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Instrument Enclosure - 4GRK - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Instrument Enclosure
4GRK
Explosionproof Instrument Enclosure 4GRK
11-15/16 INCH H SIZE JUNCTION, SPLICE BOX, ENCLOSURE TO HOUSE METER, RELAYS, TERMINAL STRIPS, CONTROL TRANSFORMERS USED ON 2-1/2 INCH HUB SIZE UL 886/1203, CSA C22.2, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE DOME COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL CORROSION RESISTANT, DUST IGNITIONPROOF, EXPLOSIONPROOF CAST COPPER FREE ALUMINUM COVER MATERIAL ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED BODY FINISH
  • 11-15/16 INCH H SIZE
  • JUNCTION, SPLICE BOX, ENCLOSURE TO HOUSE METER, RELAYS, TERMINAL STRIPS, CONTROL TRANSFORMERS USED ON
  • 2-1/2 INCH HUB SIZE
  • UL 886/1203, CSA C22.2, FM APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G, IP66 ENCLOSURE
  • DOME COVER TYPE
  • COPPER FREE ALUMINUM BODY MATERIAL
  • CORROSION RESISTANT, DUST IGNITIONPROOF, EXPLOSIONPROOF
  • CAST COPPER FREE ALUMINUM COVER MATERIAL
  • ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED BODY FINISH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 4GRK
Product Name Explosionproof Instrument Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details