Hubbell Electrical Products Cast Device Box 4FDQ

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 13 1/8 INCH 13.125 WIDTH IN INCH 4 15/16 INCH 4.9375 HEIGHT IN INCH 2 7/8 INCH 2.875 DEPTH IN INCH DEEP SHAPE 4 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE FDQ CONFIGURATION TYPE HUBBELL[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN FDQ MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 13 1/8 INCH 13.125 WIDTH IN INCH 4 15/16 INCH 4.9375 HEIGHT IN INCH 2 7/8 INCH 2.875 DEPTH IN INCH DEEP SHAPE 4 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE FDQ CONFIGURATION TYPE HUBBELL[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN FDQ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - 4FDQ - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
4FDQ
Cast Device Box 4FDQ
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 13 1/8 INCH 13.125 WIDTH IN INCH 4 15/16 INCH 4.9375 HEIGHT IN INCH 2 7/8 INCH 2.875 DEPTH IN INCH DEEP SHAPE 4 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE FDQ CONFIGURATION TYPE HUBBELL[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN FDQ MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 13 1/8 INCH
  • 13.125 WIDTH IN INCH
  • 4 15/16 INCH
  • 4.9375 HEIGHT IN INCH
  • 2 7/8 INCH
  • 2.875 DEPTH IN INCH
  • DEEP SHAPE
  • 4 GANG(S)
  • UL, CSA APPROVAL
  • (2) LUGS MOUNTING HARDWARE
  • FDQ CONFIGURATION TYPE
  • HUBBELL[R] BRAND
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • FDQ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 4FDQ
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1896598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 19.69 inch (500 mm)
Depth 9.84 inch (250 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details