Hubbell Incorporated Locking Flanged Receptacle Outlet 4785ER

Description
SCREW MOUNT TYPE NYLON (BODY), COPPER ALLOY (CONTACT) MATERIAL WHITE COLOR L7-15R CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CONSTRUCTIONAL FEATURE IMPACT/CHEMICAL RESISTANT OPERATING TEMPERATURE -40 TO 85 DEG C INCLUDES WHITE NYLON CAP
Datasheet
Description
SCREW MOUNT TYPE NYLON (BODY), COPPER ALLOY (CONTACT) MATERIAL WHITE COLOR L7-15R CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CONSTRUCTIONAL FEATURE IMPACT/CHEMICAL RESISTANT OPERATING TEMPERATURE -40 TO 85 DEG C INCLUDES WHITE NYLON CAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - 4785ER - Hubbell Incorporated
Orange, CT, USA
Locking Flanged Receptacle Outlet
4785ER
Locking Flanged Receptacle Outlet 4785ER
SCREW MOUNT TYPE NYLON (BODY), COPPER ALLOY (CONTACT) MATERIAL WHITE COLOR L7-15R CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CONSTRUCTIONAL FEATURE IMPACT/CHEMICAL RESISTANT OPERATING TEMPERATURE -40 TO 85 DEG C INCLUDES WHITE NYLON CAP
  • SCREW MOUNT TYPE
  • NYLON (BODY), COPPER ALLOY (CONTACT) MATERIAL
  • WHITE COLOR
  • L7-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 94/498, CSA C22.2, CE APPROVAL
  • 277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CONSTRUCTIONAL FEATURE IMPACT/CHEMICAL RESISTANT
  • OPERATING TEMPERATURE -40 TO 85 DEG C
  • INCLUDES WHITE NYLON CAP
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 4785ER
Product Name Locking Flanged Receptacle Outlet
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications UL; CSA; CE
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6803-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R - 2103S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details