Hubbell Incorporated Locking Device Connector 4779NC

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L7-15R CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT/CHEMICAL RESISTANT 0.3 TO 0.665 INCH CORD SIZE OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L7-15R CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT/CHEMICAL RESISTANT 0.3 TO 0.665 INCH CORD SIZE OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 4779NC - Hubbell Incorporated
Orange, CT, USA
Locking Device Connector
4779NC
Locking Device Connector 4779NC
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L7-15R CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT/CHEMICAL RESISTANT 0.3 TO 0.665 INCH CORD SIZE OPERATING TEMPERATURE -40 TO 60 DEG C
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • L7-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 94/498, CSA C22.2, CE APPROVAL
  • 277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT/CHEMICAL RESISTANT
  • 0.3 TO 0.665 INCH CORD SIZE
  • OPERATING TEMPERATURE -40 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 4779NC
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA; CE
Voltage Rating 277 volts
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Inlet C20, Snap-in Mounting, Front Side, Solder or Quick Connect Terminal - 1624 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Grounding Heavy Duty Angle Plug Changeable Blade, 30/50 Amp 347 Volt 24-30P/24-50P - S243050P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details