Hubbell Incorporated Locking Device Receptacle 4750DR

Description
DUPLEX LOCKING TYPE REINFORCED THERMOPLASTIC POLYESTER (BASE), NYLON (FACE) MATERIAL BROWN COLOR L7-15R CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 277 VAC VOLTAGE RATING SCREW MOUNTING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT BACK, SIDE WIRING OPERATING TEMPERATURE -40 TO 85 DEG C
Datasheet
Description
DUPLEX LOCKING TYPE REINFORCED THERMOPLASTIC POLYESTER (BASE), NYLON (FACE) MATERIAL BROWN COLOR L7-15R CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 277 VAC VOLTAGE RATING SCREW MOUNTING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT BACK, SIDE WIRING OPERATING TEMPERATURE -40 TO 85 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 4750DR - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
4750DR
Locking Device Receptacle 4750DR
DUPLEX LOCKING TYPE REINFORCED THERMOPLASTIC POLYESTER (BASE), NYLON (FACE) MATERIAL BROWN COLOR L7-15R CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 277 VAC VOLTAGE RATING SCREW MOUNTING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT BACK, SIDE WIRING OPERATING TEMPERATURE -40 TO 85 DEG C
  • DUPLEX LOCKING TYPE
  • REINFORCED THERMOPLASTIC POLYESTER (BASE), NYLON (FACE) MATERIAL
  • BROWN COLOR
  • L7-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 94/498, CSA C22.2, CE APPROVAL
  • 277 VAC VOLTAGE RATING
  • SCREW MOUNTING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT
  • BACK, SIDE WIRING
  • OPERATING TEMPERATURE -40 TO 85 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 4750DR
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Mounting Style Screw Mount
Standards / Certifications UL; CSA; CE
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Tamper Resistant & Weather Resistant Decorative Outlet, Side Wire & Back Wire, Residential Grade - 2008W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details