Hubbell Incorporated Locking Device Receptacle 4710CR

Description
SINGLE LOCKING TYPE NYLON, BRASS YOKE MATERIAL YELLOW COLOR L5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING 1.38 INCH FACE OUTER DIAMETER TECH SPEC[R] BRAND CONTACT MATERIAL COPPER ALLOY
Datasheet
Description
SINGLE LOCKING TYPE NYLON, BRASS YOKE MATERIAL YELLOW COLOR L5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING 1.38 INCH FACE OUTER DIAMETER TECH SPEC[R] BRAND CONTACT MATERIAL COPPER ALLOY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 4710CR - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
4710CR
Locking Device Receptacle 4710CR
SINGLE LOCKING TYPE NYLON, BRASS YOKE MATERIAL YELLOW COLOR L5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING 1.38 INCH FACE OUTER DIAMETER TECH SPEC[R] BRAND CONTACT MATERIAL COPPER ALLOY
  • SINGLE LOCKING TYPE
  • NYLON, BRASS YOKE MATERIAL
  • YELLOW COLOR
  • L5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT
  • BACK, SIDE WIRING
  • 1.38 INCH FACE OUTER DIAMETER
  • TECH SPEC[R] BRAND
  • CONTACT MATERIAL COPPER ALLOY
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 4710CR
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA; NOM; CE
Type / Features Corrosion Resistant; Locking
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Power, Power Entry & IEC - 712-00/00 - Heilind Electronics, Inc.
Specs
Device Type Plug
View Details
4 suppliers
PowerFlex 520 4kW (5Hp) Power Module - 25-PM1-E6P6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Small Box Receptacle - D41S51A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Heavy Duty Angle Plug, 30 Amp 120/208 Volt 18-30P - S1830P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details