Hubbell Incorporated Locking Device Receptacle 4700DRI

Description
DUPLEX LOCKING TYPE REINFORCED THERMOPLASTIC POLYESTER (BASE), NYLON (FACE) MATERIAL IVORY COLOR L5-15R CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 125 V VOLTAGE RATING SCREW MOUNTING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT BACK, SIDE WIRING OPERATING TEMPERATURE -40 TO 85 DEG C
Datasheet
Description
DUPLEX LOCKING TYPE REINFORCED THERMOPLASTIC POLYESTER (BASE), NYLON (FACE) MATERIAL IVORY COLOR L5-15R CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 125 V VOLTAGE RATING SCREW MOUNTING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT BACK, SIDE WIRING OPERATING TEMPERATURE -40 TO 85 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 4700DRI - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
4700DRI
Locking Device Receptacle 4700DRI
DUPLEX LOCKING TYPE REINFORCED THERMOPLASTIC POLYESTER (BASE), NYLON (FACE) MATERIAL IVORY COLOR L5-15R CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 125 V VOLTAGE RATING SCREW MOUNTING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT BACK, SIDE WIRING OPERATING TEMPERATURE -40 TO 85 DEG C
  • DUPLEX LOCKING TYPE
  • REINFORCED THERMOPLASTIC POLYESTER (BASE), NYLON (FACE) MATERIAL
  • IVORY COLOR
  • L5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 94/498, CSA C22.2, CE APPROVAL
  • 125 V VOLTAGE RATING
  • SCREW MOUNTING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT
  • BACK, SIDE WIRING
  • OPERATING TEMPERATURE -40 TO 85 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 4700DRI
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Mounting Style Screw Mount
Standards / Certifications UL; CSA; CE
Unlock Full Specs
to access all available technical data

Similar Products

3 Outlets Grounding Swivel Adapter, 3-Prong to 3-Prong White - 5518 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-D6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details