Hubbell Incorporated Locking Device Receptacle 4700DRCR

Description
DUPLEX LOCKING TYPE REINFORCED THERMOPLASTIC POLYESTER, BRASS YOKE MATERIAL YELLOW COLOR L5-15R CONFIGURATION UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND
Datasheet
Description
DUPLEX LOCKING TYPE REINFORCED THERMOPLASTIC POLYESTER, BRASS YOKE MATERIAL YELLOW COLOR L5-15R CONFIGURATION UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 4700DRCR - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
4700DRCR
Locking Device Receptacle 4700DRCR
DUPLEX LOCKING TYPE REINFORCED THERMOPLASTIC POLYESTER, BRASS YOKE MATERIAL YELLOW COLOR L5-15R CONFIGURATION UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND
  • DUPLEX LOCKING TYPE
  • REINFORCED THERMOPLASTIC POLYESTER, BRASS YOKE MATERIAL
  • YELLOW COLOR
  • L5-15R CONFIGURATION
  • UL 498, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT
  • BACK, SIDE WIRING
  • TECH SPEC[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 4700DRCR
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA; NOM; CE
Type / Features Corrosion Resistant; Locking
Unlock Full Specs
to access all available technical data

Similar Products

5.4 Amp USB Charger Type A & Type C, 27W Duplex Tamper Resistant Outlet - R1820D54AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-B1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details