Hubbell Wiring Device-Kellems Straight Blade Power Plug 4337-9

Description
ANGLED TYPE; YELLOW COLOR; 5-30P CONFIGURATION; 3 WIRE(S); 125 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
ANGLED TYPE; YELLOW COLOR; 5-30P CONFIGURATION; 3 WIRE(S); 125 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 4337-9 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Power Plug
4337-9
Straight Blade Power Plug 4337-9
ANGLED TYPE; YELLOW COLOR; 5-30P CONFIGURATION; 3 WIRE(S); 125 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6

ANGLED TYPE; YELLOW COLOR; 5-30P CONFIGURATION; 3 WIRE(S); 125 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 4337-9
Product Name Straight Blade Power Plug
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Lighting Connectors - 1369893 - RS Components, Ltd.
Specs
Device Type Plug; Lighting Connectors
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
PowerFlex 520 1.1kW (1.5Hp) Power Module - 25-PM1-V6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details