Hubbell Incorporated Pin and Sleeve Connector 432C3W

Description
TYPE 6 NYLON MATERIAL 0.395 INCH MIN. CABLE OUTER DIAMETER 0.825 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL, CSA APPROVAL 440 V AT 60 HZ VOLTAGE RATING 32 AMPERE CURRENT RATING 3 POLE(S) WATER TIGHT ERICSON. BRAND ENCLOSURE IP67 SIZE 6.97 INCH LENGTH X 3.78 INCH WIDTH
Datasheet
Description
TYPE 6 NYLON MATERIAL 0.395 INCH MIN. CABLE OUTER DIAMETER 0.825 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL, CSA APPROVAL 440 V AT 60 HZ VOLTAGE RATING 32 AMPERE CURRENT RATING 3 POLE(S) WATER TIGHT ERICSON. BRAND ENCLOSURE IP67 SIZE 6.97 INCH LENGTH X 3.78 INCH WIDTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 432C3W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Connector
432C3W
Pin and Sleeve Connector 432C3W
TYPE 6 NYLON MATERIAL 0.395 INCH MIN. CABLE OUTER DIAMETER 0.825 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL, CSA APPROVAL 440 V AT 60 HZ VOLTAGE RATING 32 AMPERE CURRENT RATING 3 POLE(S) WATER TIGHT ERICSON. BRAND ENCLOSURE IP67 SIZE 6.97 INCH LENGTH X 3.78 INCH WIDTH
  • TYPE 6 NYLON MATERIAL
  • 0.395 INCH MIN. CABLE OUTER DIAMETER
  • 0.825 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • 440 V AT 60 HZ VOLTAGE RATING
  • 32 AMPERE CURRENT RATING
  • 3 POLE(S)
  • WATER TIGHT
  • ERICSON. BRAND
  • ENCLOSURE IP67
  • SIZE 6.97 INCH LENGTH X 3.78 INCH WIDTH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 432C3W
Product Name Pin and Sleeve Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Type / Features Watertight
Voltage Rating 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6782-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
4.2 Amp Dual USB Charger, 21 W Duplex Tamper Resistant Outlet - R1620D42AA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details