Hubbell Incorporated Pin and Sleeve Inlet 432B3W

Description
NYLON MATERIAL 4 WIRE(S) CE, NOM APPROVAL 380 V AT 50 HZ, 440 V AT 60 HZ VOLTAGE RATING IP67 ENCLOSURE 32 AMPERE (INTERNATIONAL) CURRENT RATING 3 POLE(S) WATER TIGHT RED COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2, VDE
Datasheet
Description
NYLON MATERIAL 4 WIRE(S) CE, NOM APPROVAL 380 V AT 50 HZ, 440 V AT 60 HZ VOLTAGE RATING IP67 ENCLOSURE 32 AMPERE (INTERNATIONAL) CURRENT RATING 3 POLE(S) WATER TIGHT RED COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2, VDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 432B3W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Inlet
432B3W
Pin and Sleeve Inlet 432B3W
NYLON MATERIAL 4 WIRE(S) CE, NOM APPROVAL 380 V AT 50 HZ, 440 V AT 60 HZ VOLTAGE RATING IP67 ENCLOSURE 32 AMPERE (INTERNATIONAL) CURRENT RATING 3 POLE(S) WATER TIGHT RED COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2, VDE
  • NYLON MATERIAL
  • 4 WIRE(S)
  • CE, NOM APPROVAL
  • 380 V AT 50 HZ, 440 V AT 60 HZ VOLTAGE RATING
  • IP67 ENCLOSURE
  • 32 AMPERE (INTERNATIONAL) CURRENT RATING
  • 3 POLE(S)
  • WATER TIGHT
  • RED COLOR CODE
  • BRYANT. BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2, VDE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 432B3W
Product Name Pin and Sleeve Inlet
Power Type AC Power Connector
Device Type Plug
Standards / Certifications NOM; CE
Type / Features Watertight
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254459 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
Connectors Power, Power Entry & IEC - 712-00/00 - Heilind Electronics, Inc.
Specs
Device Type Plug
View Details
4 suppliers
IP44 Splashproof Connector - K52S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers