Hubbell Incorporated Pin and Sleeve Plug 430P9WCAM

Description
TOUGHENED NYLON MATERIAL UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 250 VAC 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT[R] BRAND
Datasheet
Description
TOUGHENED NYLON MATERIAL UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 250 VAC 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 430P9WCAM - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Plug
430P9WCAM
Pin and Sleeve Plug 430P9WCAM
TOUGHENED NYLON MATERIAL UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 250 VAC 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT[R] BRAND
  • TOUGHENED NYLON MATERIAL
  • UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL
  • 250 VAC 3 PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 3 POLE(S)
  • IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 430P9WCAM
Product Name Pin and Sleeve Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Type / Features Watertight; Moisture or Oil Resistant
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L15-20R Locking Device - Q-844 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
PowerFlex 520 22kW (30Hp) Power Module - 25-PM1-E032 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
AC Power Plugs & Receptacles - A52.30A - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Plug
View Details
15 Amp Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2013A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details