430C9W -- PIN AND SLEEVE CONNECTOR
Hubbell Incorporated
Pin and Sleeve Connector
430C9W
Description
TOUGHENED NYLON MATERIAL
4 WIRE(S)
UL, CSA, CE APPROVAL
250 V 3-PHASE VOLTAGE RATING
30 AMPERE CURRENT RATING
3 POLE(S)
WATERTIGHT
COLOR BLUE
Description
TOUGHENED NYLON MATERIAL
4 WIRE(S)
UL, CSA, CE APPROVAL
250 V 3-PHASE VOLTAGE RATING
30 AMPERE CURRENT RATING
3 POLE(S)
WATERTIGHT
COLOR BLUE
Datasheet
Suppliers
Pin and Sleeve Connector
430C9W
TOUGHENED NYLON MATERIAL
4 WIRE(S)
UL, CSA, CE APPROVAL
250 V 3-PHASE VOLTAGE RATING
30 AMPERE CURRENT RATING
3 POLE(S)
WATERTIGHT
COLOR BLUE
- TOUGHENED NYLON MATERIAL
- 4 WIRE(S)
- UL, CSA, CE APPROVAL
- 250 V 3-PHASE VOLTAGE RATING
- 30 AMPERE CURRENT RATING
- 3 POLE(S)
- WATERTIGHT
- COLOR BLUE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
430C9W |
|
Product Name
|
Pin and Sleeve Connector |
|
Power Type
|
AC Power Connector
|
|
Standards / Certifications
|
UL; CSA; CE
|
|
Type / Features
|
Watertight
|
|
Phase
|
Three
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
AC Power Connector
Device Type
Power Entry Module
Mounting Style
Panel; Panel Mount
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Device Type
Plug
Configuration
NEMA
Applications
Commercial
View Details
Device Type
Receptacle
Configuration
IEC
Applications
Industrial
View Details