Hubbell Incorporated Pin and Sleeve Receptacle 420R7W

Description
POLARIZED TYPE NYLON MATERIAL 4 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 480 VAC 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING 3 POLE(S) IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT SPRING DOOR BRYANT. BRAND APPLICABLE STANDARD ICE 309-1, IEC 309-2 COLOR RED ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C SLEEVE MATERIAL BRASS
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL 4 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 480 VAC 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING 3 POLE(S) IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT SPRING DOOR BRYANT. BRAND APPLICABLE STANDARD ICE 309-1, IEC 309-2 COLOR RED ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C SLEEVE MATERIAL BRASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - 420R7W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Receptacle
420R7W
Pin and Sleeve Receptacle 420R7W
POLARIZED TYPE NYLON MATERIAL 4 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 480 VAC 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING 3 POLE(S) IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT SPRING DOOR BRYANT. BRAND APPLICABLE STANDARD ICE 309-1, IEC 309-2 COLOR RED ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C SLEEVE MATERIAL BRASS
  • POLARIZED TYPE
  • NYLON MATERIAL
  • 4 WIRE(S)
  • UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL
  • 480 VAC 3 PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 3 POLE(S)
  • IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • SPRING DOOR
  • BRYANT. BRAND
  • APPLICABLE STANDARD ICE 309-1, IEC 309-2
  • COLOR RED
  • ENCLOSURE IP67
  • OPERATING TEMPERATURE -40 TO 95 DEG C
  • SLEEVE MATERIAL BRASS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 420R7W
Product Name Pin and Sleeve Receptacle
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications UL; CSA; NOM; CE
Type / Features Watertight; Moisture or Oil Resistant
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q480-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
2 suppliers
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-A8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Box Inlet - G31S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
5.4 Amp USB Charger Type A & Type C, 27 W Duplex Tamper Resistant Outlet - R1815D54AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details