POLARIZED, WITH LOCKING RING TYPE
NYLON MATERIAL
0.365 INCH MIN. CABLE OUTER DIAMETER
0.625 INCH MAX. CABLE OUTER DIAMETER
4 WIRE(S)
UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL
125/250 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
3 POLE(S)
CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
BRYANT[R] BRAND
APPLICABLE STANDARD IEC 309-1, IEC 309-2
COLOR ORANGE
ENCLOSURE IP67
PIN MATERIAL BRASS
OPERATING TEMPERATURE -40 TO 95 DEG C
Hubbell Incorporated
Done
Datasheet
Description
POLARIZED, WITH LOCKING RING TYPE
NYLON MATERIAL
0.365 INCH MIN. CABLE OUTER DIAMETER
0.625 INCH MAX. CABLE OUTER DIAMETER
4 WIRE(S)
UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL
125/250 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
3 POLE(S)
CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
BRYANT[R] BRAND
APPLICABLE STANDARD IEC 309-1, IEC 309-2
COLOR ORANGE
ENCLOSURE IP67
PIN MATERIAL BRASS
OPERATING TEMPERATURE -40 TO 95 DEG C
POLARIZED, WITH LOCKING RING TYPE
NYLON MATERIAL
0.365 INCH MIN. CABLE OUTER DIAMETER
0.625 INCH MAX. CABLE OUTER DIAMETER
4 WIRE(S)
UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL
125/250 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
3 POLE(S)
CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
BRYANT[R] BRAND
APPLICABLE STANDARD IEC 309-1, IEC 309-2
COLOR ORANGE
ENCLOSURE IP67
PIN MATERIAL BRASS
OPERATING TEMPERATURE -40 TO 95 DEG C
POLARIZED, WITH LOCKING RING TYPE
NYLON MATERIAL
0.365 INCH MIN. CABLE OUTER DIAMETER
0.625 INCH MAX. CABLE OUTER DIAMETER
4 WIRE(S)
UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL
125/250 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
3 POLE(S)
CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
BRYANT[R] BRAND
APPLICABLE STANDARD IEC 309-1, IEC 309-2
COLOR ORANGE
ENCLOSURE IP67
PIN MATERIAL BRASS
OPERATING TEMPERATURE -40 TO 95 DEG C
Supplier's Site
Datasheet
Technical Specifications
Hubbell Incorporated
Product Category
Power Connectors
Product Number
420P12W
Product Name
Pin and Sleeve Plug
Power Type
AC Power Connector
Device Type
Plug
Standards / Certifications
UL; CSA; NOM; CE
Type / Features
Corrosion Resistant; Locking; Watertight; Moisture or Oil Resistant