Hubbell Electrical Products Switch Box - Steel 418

Description
NON-GANGABLE, SHALLOW TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 1 INCH 2 GANG(S) UL 514A, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 14.8 CU INCH CAPACITY (4) CABLE ENDS, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 6 KNOCKOUT(S) (6) ENDS KNOCKOUT LOCATION Q TYPE NON-METALLIC SHEATHED CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
NON-GANGABLE, SHALLOW TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 1 INCH 2 GANG(S) UL 514A, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 14.8 CU INCH CAPACITY (4) CABLE ENDS, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 6 KNOCKOUT(S) (6) ENDS KNOCKOUT LOCATION Q TYPE NON-METALLIC SHEATHED CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Steel - 418 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Steel
418
Switch Box - Steel 418
NON-GANGABLE, SHALLOW TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 1 INCH 2 GANG(S) UL 514A, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 14.8 CU INCH CAPACITY (4) CABLE ENDS, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 6 KNOCKOUT(S) (6) ENDS KNOCKOUT LOCATION Q TYPE NON-METALLIC SHEATHED CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
  • NON-GANGABLE, SHALLOW TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 4 INCH
  • 4 INCH
  • 1 INCH
  • 2 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 25 STANDARD PACKAGE
  • 14.8 CU INCH CAPACITY
  • (4) CABLE ENDS, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE
  • 6 KNOCKOUT(S)
  • (6) ENDS KNOCKOUT LOCATION
  • Q TYPE NON-METALLIC SHEATHED CABLE CLAMP TYPE
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 418
Product Name Switch Box - Steel
Type Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228925 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details