Hubbell Incorporated Pin and Sleeve Plug 416P6S

Description
COMPUTER TYPE TYPE 6 NYLON MATERIAL 0.275 INCH MIN. CABLE OUTER DIAMETER 0.63 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, UL 1686, CSA APPROVAL 220 TO 415 VAC VOLTAGE RATING 16 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, SPLASH PROOF, UV RESISTANT ERICSON. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION SITE, FOOD PROCESSING, FOOD SERVICE, MACHINE BUILD, MARINA, PLANT MAINTENANCE, PULP/PAPER MILL, TEMPORARY POWER SETUP, WASTE WATER TREATMENT COLOR RED E
Datasheet
Description
COMPUTER TYPE TYPE 6 NYLON MATERIAL 0.275 INCH MIN. CABLE OUTER DIAMETER 0.63 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, UL 1686, CSA APPROVAL 220 TO 415 VAC VOLTAGE RATING 16 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, SPLASH PROOF, UV RESISTANT ERICSON. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION SITE, FOOD PROCESSING, FOOD SERVICE, MACHINE BUILD, MARINA, PLANT MAINTENANCE, PULP/PAPER MILL, TEMPORARY POWER SETUP, WASTE WATER TREATMENT COLOR RED E
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 416P6S - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Plug
416P6S
Pin and Sleeve Plug 416P6S
COMPUTER TYPE TYPE 6 NYLON MATERIAL 0.275 INCH MIN. CABLE OUTER DIAMETER 0.63 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, UL 1686, CSA APPROVAL 220 TO 415 VAC VOLTAGE RATING 16 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, SPLASH PROOF, UV RESISTANT ERICSON. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION SITE, FOOD PROCESSING, FOOD SERVICE, MACHINE BUILD, MARINA, PLANT MAINTENANCE, PULP/PAPER MILL, TEMPORARY POWER SETUP, WASTE WATER TREATMENT COLOR RED E
  • COMPUTER TYPE
  • TYPE 6 NYLON MATERIAL
  • 0.275 INCH MIN. CABLE OUTER DIAMETER
  • 0.63 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • UL 1682, UL 1686, CSA APPROVAL
  • 220 TO 415 VAC VOLTAGE RATING
  • 16 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT, SPLASH PROOF, UV RESISTANT
  • ERICSON. BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2
  • APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION SITE, FOOD PROCESSING, FOOD SERVICE, MACHINE BUILD, MARINA, PLANT MAINTENANCE, PULP/PAPER MILL, TEMPORARY POWER SETUP, WASTE WATER TREATMENT
  • COLOR RED
  • E
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 416P6S
Product Name Pin and Sleeve Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Corrosion Resistant
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Tamper Resistant & Weather Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2013W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM2-D1P4 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details