Hubbell Incorporated Pin and Sleeve Connector 4125C6W

Description
TYPE 6 NYLON MATERIAL 0.95 INCH MIN. CABLE OUTER DIAMETER 1.9 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL, CSA APPROVAL 220 TO 415 V VOLTAGE RATING 125 AMPERE CURRENT RATING 3 POLE(S) WATER TIGHT ERICSON. BRAND ENCLOSURE IP67 SIZE 13.1 INCH LENGTH X 5.12 INCH WIDTH
Datasheet
Description
TYPE 6 NYLON MATERIAL 0.95 INCH MIN. CABLE OUTER DIAMETER 1.9 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL, CSA APPROVAL 220 TO 415 V VOLTAGE RATING 125 AMPERE CURRENT RATING 3 POLE(S) WATER TIGHT ERICSON. BRAND ENCLOSURE IP67 SIZE 13.1 INCH LENGTH X 5.12 INCH WIDTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 4125C6W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Connector
4125C6W
Pin and Sleeve Connector 4125C6W
TYPE 6 NYLON MATERIAL 0.95 INCH MIN. CABLE OUTER DIAMETER 1.9 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL, CSA APPROVAL 220 TO 415 V VOLTAGE RATING 125 AMPERE CURRENT RATING 3 POLE(S) WATER TIGHT ERICSON. BRAND ENCLOSURE IP67 SIZE 13.1 INCH LENGTH X 5.12 INCH WIDTH
  • TYPE 6 NYLON MATERIAL
  • 0.95 INCH MIN. CABLE OUTER DIAMETER
  • 1.9 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • 220 TO 415 V VOLTAGE RATING
  • 125 AMPERE CURRENT RATING
  • 3 POLE(S)
  • WATER TIGHT
  • ERICSON. BRAND
  • ENCLOSURE IP67
  • SIZE 13.1 INCH LENGTH X 5.12 INCH WIDTH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 4125C6W
Product Name Pin and Sleeve Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Type / Features Watertight
Voltage Rating 220 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-2109-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Dual Type- C Dual Type A with 42W PD3.0 4U In-Wall USB Charger - ERU23422A2CA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Commercial
Mounting Style Wall / Box
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details