Hubbell Incorporated Locking Flanged Male Base Inlet 40045MB

Description
POLARIZED TYPE NYLON MATERIAL WHITE COLOR 5 WIRE(S) UL, CSA, CE, NOM APPROVAL 120/208 V STAR 3 PHASE AT 400 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 4 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT TECH-SPEC[R] BRAND
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL WHITE COLOR 5 WIRE(S) UL, CSA, CE, NOM APPROVAL 120/208 V STAR 3 PHASE AT 400 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 4 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT TECH-SPEC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - 40045MB - Hubbell Incorporated
Orange, CT, USA
Locking Flanged Male Base Inlet
40045MB
Locking Flanged Male Base Inlet 40045MB
POLARIZED TYPE NYLON MATERIAL WHITE COLOR 5 WIRE(S) UL, CSA, CE, NOM APPROVAL 120/208 V STAR 3 PHASE AT 400 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 4 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT TECH-SPEC[R] BRAND
  • POLARIZED TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • 5 WIRE(S)
  • UL, CSA, CE, NOM APPROVAL
  • 120/208 V STAR 3 PHASE AT 400 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 4 POLE(S)
  • IMPACT RESISTANT, CHEMICAL RESISTANT
  • TECH-SPEC[R] BRAND
Supplier's Site Datasheet
BRYT Twist Lock - 40045MB - Galco Industrial Electronics
Madison Heights, MI, United States
BRYT Twist Lock
40045MB
BRYT Twist Lock 40045MB
LKG FLG-INLT, 4P5W, 20A 120/208V 400HZ

LKG FLG-INLT, 4P5W, 20A 120/208V 400HZ

Supplier's Site

Technical Specifications

  Hubbell Incorporated Galco Industrial Electronics
Product Category Power Connectors Power Connectors
Product Number 40045MB 40045MB
Product Name Locking Flanged Male Base Inlet BRYT Twist Lock
Power Type AC Power Connector
Device Type Plug Receptacle
Standards / Certifications UL; CSA; NOM; CE
Phase Three
Voltage Rating 120/208V
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
PowerFlex 520 4kW (5Hp) Power Module - 25-PM1-B017 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Power Cable End Caps - 059453N001 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details