Hubbell Incorporated Locking Device Receptacle 40045FR

Description
SINGLE LOCKING TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 5 WIRE(S) UL, CSA, CE, NOM APPROVAL 120/208 V STAR 3 PHASE AT 400 HZ VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING GROUNDING 4 POLE(S) ARC RESISTANT BACK WIRING 1.56 INCH FACE OUTER DIAMETER TECH SPEC[R] BRAND
Datasheet
Description
SINGLE LOCKING TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 5 WIRE(S) UL, CSA, CE, NOM APPROVAL 120/208 V STAR 3 PHASE AT 400 HZ VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING GROUNDING 4 POLE(S) ARC RESISTANT BACK WIRING 1.56 INCH FACE OUTER DIAMETER TECH SPEC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 40045FR - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
40045FR
Locking Device Receptacle 40045FR
SINGLE LOCKING TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 5 WIRE(S) UL, CSA, CE, NOM APPROVAL 120/208 V STAR 3 PHASE AT 400 HZ VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING GROUNDING 4 POLE(S) ARC RESISTANT BACK WIRING 1.56 INCH FACE OUTER DIAMETER TECH SPEC[R] BRAND
  • SINGLE LOCKING TYPE
  • MOLDED UREA FACE MATERIAL
  • BLACK COLOR
  • 5 WIRE(S)
  • UL, CSA, CE, NOM APPROVAL
  • 120/208 V STAR 3 PHASE AT 400 HZ VOLTAGE RATING
  • FLUSH MOUNTING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 4 POLE(S)
  • ARC RESISTANT
  • BACK WIRING
  • 1.56 INCH FACE OUTER DIAMETER
  • TECH SPEC[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 40045FR
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA; NOM; CE
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-V4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Small Box Receptacle - D41S71A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers