TE Connectivity Rectangular Power Connectors 1586998-1

Description
Configuration Features Number of Positions : 8 Number of Power Positions : 8 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 10, 12 Contact Layout : Matrix Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : .06 MM  [1.57 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Color : Natural Housing Material : Nylon Industry Standards Agency/Standard : UL, VDE Approved Standards : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 140 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4.06 MM  [.16 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 8 Number of Power Positions : 8 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 10, 12 Contact Layout : Matrix Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : .06 MM  [1.57 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Color : Natural Housing Material : Nylon Industry Standards Agency/Standard : UL, VDE Approved Standards : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 140 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4.06 MM  [.16 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 1586998-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
1586998-1
Rectangular Power Connectors 1586998-1
Configuration Features Number of Positions : 8 Number of Power Positions : 8 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 10, 12 Contact Layout : Matrix Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : .06 MM  [1.57 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Color : Natural Housing Material : Nylon Industry Standards Agency/Standard : UL, VDE Approved Standards : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 140 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4.06 MM  [.16 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 8
  • Number of Power Positions : 8
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 10, 12
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Multiple Contact Types : Without
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : .06 MM  [1.57 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Color : Natural
  • Housing Material : Nylon

Industry Standards


  • Agency/Standard : UL, VDE
  • Approved Standards : UL E28476
  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 140

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • Rectangular Power Connector Type : Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 4.06 MM  [.16 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 1586998-1
Product Name Rectangular Power Connectors
Device Type Receptacle
Applications Residential
Mounting Style PCB
Termination Types Through Hole - Solder
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-2332673-1 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Voltage Rating 300 volts
View Details
Circular Power Connectors - 1-859474-6 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2475429-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details