CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 12 TO 10 AWG WIRE SIZE; O LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 4 TO 6 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 38374 |
| Product Name | Wire Marker Sleeve |
| Material | Nylon® / Polyamide |